Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
No stock
|
Buy Now | |
element14
from US$0.28
|
40,763
in stock
|
Buy Now | |
Farnell
from US$0.27
|
40,763
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
11,551
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
5,902
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.07V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
DIODE, SINGLE, 150V, 2A, SOD-57 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Avalanche Diode Sod57 Epi |Vishay BYV27-150-TAP | Newark Electronics |
SI-DIODE 2A 150V SOD57 | Rutronik |
Diode Ultra Fast Recov Rectifier 150V 2A | RS |
DIODE AVALANCHE 165V 2A SOD57 | Future Electronics |
Diode Switching 150V 2A 2-Pin SOD-57 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a BYV27-150-TAP?
Additional datasheets, footprints and schematics for BYV27-150-TAP are listed on our Part Details page. You can also find images and similar parts to BYV27-150-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV27-150-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV27-150-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV27-150-TAP fall under?
The BYV27-150-TAP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV27-150-TAP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV27-150-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BYV27-150-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV27-150-TAP have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BYV27-150-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV27-150-TAP often in real-time on the comparison pages.
What if I can't find stock of BYV27-150-TAP?
You can fill out our help required form which you can use to request a quote for BYV27-150-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.