Status: | Unknown |
---|---|
Series: | BYV27 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
13,587
in stock
|
Buy Now | |
element14
from US$0.27
|
13,587
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,819
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.07V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | SOD-57 |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYV27 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 50A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Typ | 25ns |
Termination Type | Axial Leaded |
DIODE, POWER RECTIFIER, FAST | element14 |
Rectifier, 100V, 2A, Sod-57 | Newark Electronics |
BYV Series 100 V 2 A Through Hole Ultra-Fast Avalanche SinterglassDiode - SOD-57 | Future Electronics |
Diode Switching 100V 2A 2-Pin SOD-57 T/R | Avnet America |
Diode, Avalanche, Ultrafast, Vr 150V, If 2A, Pkg SOD-57,Vf 1.07V, Trr 25ns, Tj +175degc | Siliconix / Vishay BYV27-100-TR | RS Americas |
2.0 A 100V SOD57 | TTI Europe |
Diode Ultra Fast Recovery Diode 100V 2A 2-Pin SOD-57 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BYV27-100-TR?
Additional datasheets, footprints and schematics for BYV27-100-TR are listed on our Part Details page. You can also find images and similar parts to BYV27-100-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV27-100-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV27-100-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV27-100-TR fall under?
The BYV27-100-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV27-100-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV27-100-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYV27-100-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYV27-100-TR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for BYV27-100-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV27-100-TR often in real-time on the comparison pages.
What if I can't find stock of BYV27-100-TR?
You can fill out our help required form which you can use to request a quote for BYV27-100-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.