Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
17,383
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
50,000
in stock
|
Buy Now | |
element14
from US$0.26
|
18,412
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
7,479
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,029
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.5V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 30A |
RoHS Compliant | Yes |
1 A 1000 V 75 ns Through Hole Sinterglass Avalanche Ultrafast Diode - SOD-57 | Future Electronics |
DIODE, POWER RECTIFIER, FAST | element14 |
Diode, Avalanche, Ultrafast, Vr 1000V, If 1A, Pkg SOD-57,Vf 2.5V, Trr 75ns, Tj +175degc | Vishay / Small Signal & Opto Products (SSP) BYV26E-TR | RS Americas |
Avalanche Diode, 1A, 1Kv, Sod-57 | Newark Electronics |
Diode Switching 1KV 1A 2-Pin SOD-57 T/R | EBV Elektronik |
1.0 A 1KV SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BYV26E-TR?
Additional datasheets, footprints and schematics for BYV26E-TR are listed on our Part Details page. You can also find images and similar parts to BYV26E-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYV26E-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYV26E-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYV26E-TR fall under?
The BYV26E-TR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYV26E-TR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYV26E-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYV26E-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BYV26E-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for BYV26E-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYV26E-TR often in real-time on the comparison pages.
What if I can't find stock of BYV26E-TR?
You can fill out our help required form which you can use to request a quote for BYV26E-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.