Status: | Unknown |
---|---|
Series: | BYT54 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1.25A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 100ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 165°C |
Diode Case Style | SOD-57 |
No. of Pins | 2Pins, 2 Pin |
Product Range | BYT54 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 165°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +165°C |
Reverse Recovery Time trr Typ | 100ns |
Termination Type | Axial Leaded |
Diode, Fast, 1.25 A, Sod-64 | Newark Electronics |
Diode Switching 1KV 1.25A 2-Pin SOD-57 T/R | Avnet America |
DIODE, FAST, 1.25 A, SOD-64 | Farnell |
Where can I find additional details, specifications and documents for a BYT54M-TR?
Additional datasheets, footprints and schematics for BYT54M-TR are listed on our Part Details page. You can also find images and similar parts to BYT54M-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYT54M-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYT54M-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYT54M-TR fall under?
The BYT54M-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYT54M-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYT54M-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYT54M-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYT54M-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for BYT54M-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYT54M-TR often in real-time on the comparison pages.
What if I can't find stock of BYT54M-TR?
You can fill out our help required form which you can use to request a quote for BYT54M-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.