BYS11-90-E3/TR3

Electronic & Electrical Components

> Semiconductors - Discretes

> Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for BYS11-90-E3/TR3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BYS11-90-E3/TR3
Series Information for BYS11-90-E3/TR3 - Vishay Intertechnology

Features

  • feature
    - Low profile package - Ideal for automated placement - Guardring for overvoltage protection - Low power losses, high efficiency - Very low switching losses - High surge capability - Meets MSL level 1, per J-STD-020, LF maximum peak of 260 u00b0C - AEC-Q101 qualified availableuf020 -- Automotive ordering code: base P/NHE3

Description

RECTIFIER STANDARD 1.5A 90V DO-214AC

Specifications

Repetitive Reverse Voltage Vrrm Max:
90V
Forward Current If(AV):
1.5A
Diode Configuration:
Single
Diode Case Style:
DO-214AC
No. of Pins:
2Pins
Forward Voltage VF Max:
750mV
Forward Surge Current Ifsm Max:
40A
Operating Temperature Max:
150°C
Product Range:
BYS11 Series
Automotive Qualification Standard:
-
SVHC:
Lead (15-Jan-2019)
Diode Type:
Standard Recovery
Operating Temperature Min:
-55°C
Semiconductor Technology:
Si

Alternate Descriptions

Avnet America

Diode Schottky 90V 1.5A 2-Pin SMA T/R

Avnet America product