Status: | Unknown |
---|---|
Series: | BYG22 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 35A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | BYG22 Series |
Automotive Qualification Standard | AEC-Q101 |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Diode 200V 2A Ultrafast Switching SMA | RS |
BYG22D Series 200 V 2 A Ultrafast Avalanche Surface Mount Rectifier - DO-201AD | Future Electronics |
BYG22DHE3/TR, SMT Avalanche Diode, 200V 2A, 25ns, 2-Pin DO-214AC | Siliconix / Vishay BYG22DHE3/TR | RS Americas |
Where can I find additional details, specifications and documents for a BYG22DHE3/TR?
Additional datasheets, footprints and schematics for BYG22DHE3/TR are listed on our Part Details page. You can also find images and similar parts to BYG22DHE3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG22DHE3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG22DHE3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG22DHE3/TR fall under?
The BYG22DHE3/TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYG22DHE3/TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG22DHE3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYG22DHE3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG22DHE3/TR have stock available?
Authorised distributors including RS, Future Electronics and RS Americas have stock available or on a lead time for BYG22DHE3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG22DHE3/TR often in real-time on the comparison pages.
What if I can't find stock of BYG22DHE3/TR?
You can fill out our help required form which you can use to request a quote for BYG22DHE3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.