Status: | Unknown |
---|---|
Series: | BYG21K, BYG21M |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
15,025
|
Buy Now | |
Future Electronics | US$0.07 |
1,234,800
|
Buy Now | |
element14 | US$0.21 |
77,741
|
Buy Now | |
Farnell | US$0.20 |
77,741
|
Buy Now | |
TTI Europe | US$0.11 |
66,600
|
Buy Now | |
Avnet America | US$0.08 |
7,200
|
Buy Now | |
Transfer Multisort Elektronik | US$0.12 |
4,343
|
Buy Now | |
Rutronik | US$0.11 |
1,800
|
Buy Now | |
Newark Electronics | US$0.19 |
1,800
|
Buy Now | |
Chip One Stop | US$0.08 |
1,779
|
Buy Now | |
Distrelec | US$0.37 |
1,530
|
Buy Now | |
EBV Elektronik | - |
1,051,200
|
Buy Now | |
Avnet Asia | US$0.22 |
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
BYG21K, BYG21M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
BYG21M Series 1000 V 1.5 A SMT Fast Avalanche SMD Rectifier - DO-214AC | Future Electronics |
DIODE, FAST, 1.5A, 1000V, SMA | element14 |
Diode Fast Recovery Rectifier 1KV 1.5A | RS |
Diode Switching 1KV 1.5A 2-Pin SMA T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
SI-DIODE 1,5A 1000V SMA | Rutronik |
Rectifier, Standard, 1.5A, 1Kv, Do-214Ac | Newark Electronics |
Vishay Ultrafast Rectifier 1kV 1.5A 120ns DO-214AC | Distrelec |
Where can I find additional details, specifications and documents for a BYG21M-E3/TR?
Additional datasheets, footprints and schematics for BYG21M-E3/TR are listed on our Part Details page. You can also find images and similar parts to BYG21M-E3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG21M-E3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG21M-E3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG21M-E3/TR fall under?
The BYG21M-E3/TR is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BYG21M-E3/TR when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG21M-E3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYG21M-E3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG21M-E3/TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for BYG21M-E3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG21M-E3/TR often in real-time on the comparison pages.
What if I can't find stock of BYG21M-E3/TR?
You can fill out our help required form which you can use to request a quote for BYG21M-E3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.