Status: | Unknown |
---|---|
Series: | BYG10D, BYG10G, BYG10J, BYG10K, BYG10M, BYG10Y |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.06 |
108,000
|
Buy Now | |
TTI Europe | US$0.07 |
154,800
|
Buy Now | |
element14 | US$0.15 |
36,930
|
Buy Now | |
Farnell | US$0.15 |
36,930
|
Buy Now | |
RS | US$0.15 |
24,100
|
Buy Now | |
Chip One Stop | US$0.08 |
8,450
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
2,495
|
Buy Now | |
Distrelec | US$0.18 |
983
|
Buy Now | |
Newark Electronics | US$0.23 |
-
|
Buy Now | |
Avnet America | US$0.09 |
-
|
Buy Now | |
Avnet Asia | US$0.21 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Controlled avalanche characteristics |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters, and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
BYG10M Series 1000 V 1.5 A Standard Avalanche SMD Rectifier - DO-214AC | Future Electronics |
DIODE, STANDARD, 1.5A, 1000V, SMD | element14 |
Diode Standard Recovery 1KV 1.5A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Vishay Standard Recovery Rectifier Diode 1kV 1.5A DO-214AC | Distrelec |
Diode, Standard, 1.5A, 1000V, Smd | Newark Electronics |
Diode Switching 1KV 1.5A 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a BYG10M-E3/TR?
Additional datasheets, footprints and schematics for BYG10M-E3/TR are listed on our Part Details page. You can also find images and similar parts to BYG10M-E3/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BYG10M-E3/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BYG10M-E3/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BYG10M-E3/TR fall under?
The BYG10M-E3/TR is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to BYG10M-E3/TR when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BYG10M-E3/TR you can contact the distributor directly for product support, shipping queries etc.
Is the BYG10M-E3/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BYG10M-E3/TR have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and RS have stock available or on a lead time for BYG10M-E3/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BYG10M-E3/TR often in real-time on the comparison pages.
What if I can't find stock of BYG10M-E3/TR?
You can fill out our help required form which you can use to request a quote for BYG10M-E3/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.