Status: | Unknown |
---|---|
Series: | BY299 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | BY299 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 3A |
Current Ifsm | 250A |
Diode Type | Soft Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +125°C |
Reverse Recovery Time trr Typ | 70ns |
DIODE, SOFT, 2A, 800V | element14 |
Where can I find additional details, specifications and documents for a BY299?
Additional datasheets, footprints and schematics for BY299 are listed on our Part Details page. You can also find images and similar parts to BY299 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY299 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY299 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY299 fall under?
The BY299 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY299 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY299 you can contact the distributor directly for product support, shipping queries etc.
Is the BY299 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY299 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, element14 and Farnell have stock available or on a lead time for BY299.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY299 often in real-time on the comparison pages.
What if I can't find stock of BY299?
You can fill out our help required form which you can use to request a quote for BY299 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.