Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
16,091
in stock
|
Buy Now | |
element14
from US$0.28
|
17,012
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
9,453
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
921
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 800mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 400ns |
No. of Pins | 2Pins |
AVALANCHE DIODE, 800mA 1.6KV SOD-57 | element14 |
DIODE, FAST, 800 A, SOD-57 | Farnell |
Avalanche Diode, 800Ma 1.6Kv Sod-57 | Newark Electronics |
Diode Switching 1.6KV 0.8A 2-Pin SOD-57 T/R | EBV Elektronik |
BY269 Series 1800 V 0.8 A Axial Fast Avalanche Sinterglass Diode - SOD-57 | Future Electronics |
.8 A1.6KV SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BY269TR?
Additional datasheets, footprints and schematics for BY269TR are listed on our Part Details page. You can also find images and similar parts to BY269TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY269TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY269TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY269TR fall under?
The BY269TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY269TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY269TR you can contact the distributor directly for product support, shipping queries etc.
Is the BY269TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY269TR have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and EBV Elektronik have stock available or on a lead time for BY269TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY269TR often in real-time on the comparison pages.
What if I can't find stock of BY269TR?
You can fill out our help required form which you can use to request a quote for BY269TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.