Status: | Unknown |
---|---|
Series: | BY255 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
43,475
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
106,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
12,363
in stock
|
Buy Now | |
element14
from US$0.31
|
11,568
in stock
|
Buy Now | |
Farnell
from US$0.15
|
11,353
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
11,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
3,363
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
1,020
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
125
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.3kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | BY255 Series |
Automotive Qualification Standard | - |
Diode Type | Standard Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
3.0A 1.3KV STD DO201AD | TTI Europe |
Diode Standard Reco Rectifier 1.3KV 3A | RS |
Rectifier, 1.3Kv, 3A, Do-201Ad | Newark Electronics |
DIODE, RECTIF, 1.3KV, 3A, DO-201AD | element14 |
SI-DIODE 3A 1300V DO201 | Rutronik |
Diode: rectifying | Transfer Multisort Elektronik |
BY255P Series 1300 V 3 A Through Hole General Purpose Plastic Rectifier-DO-201AD | Future Electronics |
Vishay Plastic Rectifier 1.3kV 3A DO-201AD | Distrelec |
Diode Switching 1.3KV 3A 2-Pin DO-201AD T/R | Avnet America |
BY255P-E3/54 Rectifier Diode, 3A, 1300V, 2-Pin DO-201AD | Vishay Dale BY255P-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a BY255P-E3/54?
Additional datasheets, footprints and schematics for BY255P-E3/54 are listed on our Part Details page. You can also find images and similar parts to BY255P-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY255P-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY255P-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY255P-E3/54 fall under?
The BY255P-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY255P-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY255P-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the BY255P-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY255P-E3/54 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BY255P-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY255P-E3/54 often in real-time on the comparison pages.
What if I can't find stock of BY255P-E3/54?
You can fill out our help required form which you can use to request a quote for BY255P-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.