Status: | Unknown |
---|---|
Series: | BY254 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 840mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins, 2 Pin |
Product Range | BY254 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Diode Type | Standard Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 40°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Diode, Standard, 3A, 800V | Newark Electronics |
DIODE, STANDARD, 3A, 800V | Farnell |
Where can I find additional details, specifications and documents for a BY254?
Additional datasheets, footprints and schematics for BY254 are listed on our Part Details page. You can also find images and similar parts to BY254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY254 fall under?
The BY254 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY254 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY254 you can contact the distributor directly for product support, shipping queries etc.
Is the BY254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY254 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for BY254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY254 often in real-time on the comparison pages.
What if I can't find stock of BY254?
You can fill out our help required form which you can use to request a quote for BY254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.