Status: | Unknown |
---|---|
Series: | BY206 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 350V |
---|---|
Forward Current If(AV) | 400mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 1µs |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | BY206 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current If @ Vf | 2A |
Current Ifsm | 15A |
Device Marking | BY206GP |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Termination Type | Axial Leaded |
Diode, Small Signal, Do-41 | Newark Electronics |
DIODE, SMALL SIGNAL, DO-41 | element14 |
Diode Rectifier 350V 400mA Fast Axial | Siliconix / Vishay BY206GP-E3/54 | RS Americas |
Rectifier Diodes (non Schottky) | Avnet America |
Where can I find additional details, specifications and documents for a BY206GP-E3/54?
Additional datasheets, footprints and schematics for BY206GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to BY206GP-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY206GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY206GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY206GP-E3/54 fall under?
The BY206GP-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY206GP-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY206GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the BY206GP-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY206GP-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for BY206GP-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY206GP-E3/54 often in real-time on the comparison pages.
What if I can't find stock of BY206GP-E3/54?
You can fill out our help required form which you can use to request a quote for BY206GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.