Status: | Unknown |
---|---|
Series: | BY203 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
6,604
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
72,969
in stock
|
Buy Now | |
element14
from US$0.34
|
72,877
in stock
|
Buy Now | |
Farnell
from US$0.34
|
72,877
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
6,602
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
2,262
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 2kV |
---|---|
Forward Current If(AV) | 250mA |
Diode Configuration | Single |
Forward Voltage VF Max | 2.4V |
Reverse Recovery Time trr Max | 300ns |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-57 |
No. of Pins | 2Pins, 2 Pin |
Product Range | BY203 Series |
Automotive Qualification Standard | - |
Application Code | Fast Rect |
Current If @ Vf | 200mA |
Current Ifsm | 20A |
Current Ir Max | 100µA |
Forward Current If Max | 250mA |
Forward Voltage | 2.4V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 250mA |
Pin Configuration | Cathode Band |
Reel Quantity | 5000 |
Reverse Recovery Time trr Typ | 300ns |
Reverse Voltage Vr Max | 2kV |
Termination Type | Axial Leaded |
Diode, High Voltage, 0.25A, 2Kv, Sod-57 | Newark Electronics |
DIODE, H.VOLTAGE, 250MA, 2KV, SOD-57 | element14 |
Diode Fast Recovery Rectifier 2KV 0.25A | RS |
Diode: rectifying | Transfer Multisort Elektronik |
SI-DIODE 0,25A 1200V SOD57 | Rutronik |
BY203-20S Series 1200 V 250 mAFast Avalanche Sinterglass Diode - SOD-57 | Future Electronics |
Vishay Rectifier Diode 2kV 250mA 300ns SOD-57 | Distrelec |
Diode Switching 2KV 0.25A 2-Pin SOD-57 Ammo | Avnet America |
.2 A 2KV SOD57 | TTI Europe |
Where can I find additional details, specifications and documents for a BY203-20STAP?
Additional datasheets, footprints and schematics for BY203-20STAP are listed on our Part Details page. You can also find images and similar parts to BY203-20STAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BY203-20STAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BY203-20STAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BY203-20STAP fall under?
The BY203-20STAP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BY203-20STAP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BY203-20STAP you can contact the distributor directly for product support, shipping queries etc.
Is the BY203-20STAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BY203-20STAP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BY203-20STAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BY203-20STAP often in real-time on the comparison pages.
What if I can't find stock of BY203-20STAP?
You can fill out our help required form which you can use to request a quote for BY203-20STAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.