BVSS138LT1G MOSFETs by ON Semiconductor

Single N-Channel Logic Level Small Signal MOSFET 50V, 200mA, 3.5Ω

Status: Active
Series: BVSS138L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Automotive Power MOSFET ideal for low power applications. 50V, 200mA, 3.5 Ohm, Single N-Channel, SOT-23, Logic Level, Pb−Free and RoHS Compliant. AEC-Q101 Qualified MOSFET and PPAP capable suitable for automotive applications.

Where to Buy

Prices starting from US$0.0415

Distributor Stock
Logo for RS
RS
from US$0.0460
30,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0415
2,052,000
in stock
Buy Now
Logo for element14
element14
from US$0.0469
55,195
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0435
55,195
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
29,680
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
3,138
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,834,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
171,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0417
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0436
-
Buy Now

Features

Low Threshold Voltage (VGS(th): 0.5 V−1.5 V).
Miniature Surface Mount Package
Benefits
Easy to drive it with low voltages.
It saves board space.
Applications
Low power switch.
Any low current automotive application.
Body Control Modules (BCM, fob keys, gateways, LF systems, HVAC, etc.)
End Products
Digital switch.
Infotainment (Entertainment, multimedia and navigation systems, etc.)
Security systems

Specifications

Description BVSS138L
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 50
VGS Max (V) 20
VGS(th) Max (V) 1.5
ID Max (A) 0.2
PD Max (W) 0.225
RDS(on) Max @ VGS = 2.5 V (mΩ) 10000
RDS(on) Max @ VGS = 4.5 V (mΩ) 3500
RDS(on) Max @ VGS = 10 V (mΩ) -
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) -
Ciss Typ (pF) 40
Package Type SOT-23-3

Alternative Descriptions

BVSS138L Series 50 V 200 mA 3.5 Ohm SMT N-Channel Power Mosfet - SOT-23-3 | Future Electronics
MOSFET, N-CH, 50V, 0.2A, SOT-23 | element14
NFET SOT23 50V 200MA 3.5O | RS
Nfet Sot23 50V 200Ma 3.5O/Reel |Onsemi BVSS138LT1G | Newark Electronics
Trans MOSFET N-CH 50V 0.2A 3-Pin SOT-23 T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BVSS138LT1G?

Additional datasheets, footprints and schematics for BVSS138LT1G are listed on our Part Details page. You can also find images and similar parts to BVSS138LT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BVSS138LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BVSS138LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BVSS138LT1G fall under?

The BVSS138LT1G is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to BVSS138LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BVSS138LT1G you can contact the distributor directly for product support, shipping queries etc.

Is the BVSS138LT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for BVSS138LT1G have stock available?

Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for BVSS138LT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BVSS138LT1G often in real-time on the comparison pages.

What if I can't find stock of BVSS138LT1G?

You can fill out our help required form which you can use to request a quote for BVSS138LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay