Status: | Active |
---|---|
Series: | BUX85 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,608
in stock
|
Buy Now | |
element14
from US$0.37
|
2,608
in stock
|
Buy Now | |
Farnell
from US$0.35
|
2,608
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
1,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
194
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
149
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VCEO(sus) 450 V |
VCES(sus) 1000 V |
Fall time = 0.3 ms (typ) at IC = 1.0 A |
VCE(sat) = 1.0 V (max) at IC = 1.0 A, IB = 0.2 A |
Pb-Free Package is Available |
Description | BUX85 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 2 |
VCEO Min (V) | 450 |
VCBO (V) | 1000 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.1 |
VBE(on) (V) | - |
hFE Min | 30 |
hFE Max | - |
fT Min (MHz) | 4 |
PTM Max (W) | 50 |
Package Type | TO-220-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 450 V, 4 Mhz, 50 W, 2 A, 4 Rohs Compliant: Yes |Onsemi BUX85G | Newark Electronics |
BIPOLAR, TRANSISTOR | element14 |
BUX Series 450 V 2 A SWITCHMODEÔ NPN Silicon Power Transistor - TO-220AB | Future Electronics |
NPN 450V 2A 50W 500ns TO220AB | Schukat Electronic |
Transistor Bipolar NPN 450V 2A TO-220AB | RS |
Transistor: NPN | Transfer Multisort Elektronik |
onsemi Power Transistor, NPN, 450V, TO-220 | Distrelec |
Trans GP BJT NPN 450V 2A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a BUX85G?
Additional datasheets, footprints and schematics for BUX85G are listed on our Part Details page. You can also find images and similar parts to BUX85G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUX85G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUX85G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUX85G fall under?
The BUX85G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUX85G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUX85G you can contact the distributor directly for product support, shipping queries etc.
Is the BUX85G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BUX85G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for BUX85G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUX85G often in real-time on the comparison pages.
What if I can't find stock of BUX85G?
You can fill out our help required form which you can use to request a quote for BUX85G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.