Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 450V |
Transition Frequency ft | - |
Power Dissipation Pd | 175W |
DC Collector Current | 15A |
DC Current Gain hFE | - |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 15A |
Collector Emitter Saturation Voltage Vce(on) | 5V |
Continuous Collector Current Ic Max | 15A |
Current Ic @ Vce Sat | 400mA |
Current Ic Continuous a Max | 15A |
Fall Time @ Ic | 0.4µs |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 175W |
Termination Type | Through Hole |
Voltage Vcbo | 1kV |
Voltage Vces | 1kV |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 500V |
DC Collector Current | 20A |
Power Dissipation Pd | 175W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 450V |
DC Collector Current | 15A |
Power Dissipation Pd | 175W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TRANS, BIPOLAR, NPN, 450V, 15A, TO-3 | element14 |
Trans, Bipolar, Npn, 450V, 15A, To-3 Rohs Compliant: Yes |Multicomp Pro BUX48A | Newark Electronics |
Where can I find additional details, specifications and documents for a BUX48A?
Additional datasheets, footprints and schematics for BUX48A are listed on our Part Details page. You can also find images and similar parts to BUX48A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUX48A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUX48A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUX48A fall under?
The BUX48A is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUX48A when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUX48A you can contact the distributor directly for product support, shipping queries etc.
Is the BUX48A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUX48A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for BUX48A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUX48A often in real-time on the comparison pages.
What if I can't find stock of BUX48A?
You can fill out our help required form which you can use to request a quote for BUX48A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.