Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | - |
Power Dissipation Pd | 175W |
DC Collector Current | 15A |
DC Current Gain hFE | - |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 15A |
Collector Emitter Saturation Voltage Vce(on) | 5V |
Continuous Collector Current Ic Max | 15A |
Current Ic @ Vce Sat | 15A |
Current Ic Continuous a Max | 15A |
Fall Time @ Ic | 0.4µs |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 175W |
Termination Type | Through Hole |
Voltage Vcbo | 850V |
Voltage Vces | 800V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
DC Collector Current | 15A |
Power Dissipation Pd | 175W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Trans, Npn, 400V, 15A, 200Deg C, 175W | Newark Electronics |
TRANSISTOR, NPN, TO-3 | Farnell |
Where can I find additional details, specifications and documents for a BUX48?
Additional datasheets, footprints and schematics for BUX48 are listed on our Part Details page. You can also find images and similar parts to BUX48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUX48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUX48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUX48 fall under?
The BUX48 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUX48 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUX48 you can contact the distributor directly for product support, shipping queries etc.
Is the BUX48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUX48 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for BUX48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUX48 often in real-time on the comparison pages.
What if I can't find stock of BUX48?
You can fill out our help required form which you can use to request a quote for BUX48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.