Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 90V |
Transition Frequency ft | - |
Power Dissipation Pd | 85W |
DC Collector Current | 20A |
DC Current Gain hFE | - |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
NPN Power Transistor 90V 12A 85W TO220 | RS |
TRANSISTOR, NPN, 90V, 20A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a BUV26G?
Additional datasheets, footprints and schematics for BUV26G are listed on our Part Details page. You can also find images and similar parts to BUV26G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUV26G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUV26G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUV26G fall under?
The BUV26G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUV26G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUV26G you can contact the distributor directly for product support, shipping queries etc.
Is the BUV26G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUV26G have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for BUV26G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUV26G often in real-time on the comparison pages.
What if I can't find stock of BUV26G?
You can fill out our help required form which you can use to request a quote for BUV26G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.