Status: | Active |
---|---|
Series: | BUV21 |
RoHS: | Compliant |
Prices starting from US$12.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.82
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$13.49
|
68
in stock
|
Buy Now | |
element14
from US$14.60
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.39
|
8
in stock
|
Buy Now | |
Future Electronics
from US$13.63
|
-
|
Buy Now | |
Avnet America
from US$12.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC current gain: hFE min. = 20 at IC = 12 A |
Low VCE(sat), VCE(sat) max. = 0.6 V at IC = 8 A |
Very fast switching times: TF max. = 0.4 µs at IC=25A |
Pb-Free Package is Available |
Description | BUV21 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 40 |
VCEO Min (V) | 200 |
VCBO (V) | 250 |
VEBO (V) | 7 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 20 |
hFE Max | 60 |
fT Min (MHz) | 8 |
PTM Max (W) | 250 |
Package Type | TO-204-2 / TO-3-2 |
Transistor, Bipol, Npn, 200V, To-3-2 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 200V, TO-3-2 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistors - BJT 40A 200V 250W NPN | Future Electronics |
Trans GP BJT NPN 200V 40A 3-Pin(2+Tab) TO-204 Tray | Avnet America |
Where can I find additional details, specifications and documents for a BUV21G?
Additional datasheets, footprints and schematics for BUV21G are listed on our Part Details page. You can also find images and similar parts to BUV21G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUV21G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUV21G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUV21G fall under?
The BUV21G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUV21G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUV21G you can contact the distributor directly for product support, shipping queries etc.
Is the BUV21G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BUV21G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for BUV21G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUV21G often in real-time on the comparison pages.
What if I can't find stock of BUV21G?
You can fill out our help required form which you can use to request a quote for BUV21G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.