Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 125V |
Transition Frequency ft | 8MHz |
Power Dissipation Pd | 250W |
DC Collector Current | 50A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Continuous Collector Current Ic Max | 50A |
Current Ic Continuous a Max | 50A |
Current Ic hFE | 25A |
Device Marking | BUV20 |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 8MHz |
Gain Bandwidth ft Typ | 8MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 250W |
Termination Type | Through Hole |
Voltage Vcbo | 160V |
TRANSISTOR, NPN, TO-3 | element14 |
Bipolar Transistor, Npn, 125V, To-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BUV20?
Additional datasheets, footprints and schematics for BUV20 are listed on our Part Details page. You can also find images and similar parts to BUV20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUV20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUV20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUV20 fall under?
The BUV20 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUV20 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUV20 you can contact the distributor directly for product support, shipping queries etc.
Is the BUV20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUV20 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BUV20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUV20 often in real-time on the comparison pages.
What if I can't find stock of BUV20?
You can fill out our help required form which you can use to request a quote for BUV20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.