Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
3,051
in stock
|
Buy Now | |
element14
from US$0.44
|
3,051
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
509
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 1.05kV |
Transition Frequency ft | - |
Power Dissipation Pd | 30W |
DC Collector Current | 2.5A |
DC Current Gain hFE | 25hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
TRANSISTOR, NPN, 1.05KV, 2.5A, TO-252 | element14 |
Transistor, Npn, 1.05Kv, 2.5A, To-252 | Newark Electronics |
Trans GP BJT NPN 400V 2.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
BULD741 Series NPN 400 V 2.5 A Fast-Switching Power Transistor - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BULD741T4?
Additional datasheets, footprints and schematics for BULD741T4 are listed on our Part Details page. You can also find images and similar parts to BULD741T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BULD741T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BULD741T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BULD741T4 fall under?
The BULD741T4 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BULD741T4 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BULD741T4 you can contact the distributor directly for product support, shipping queries etc.
Is the BULD741T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BULD741T4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for BULD741T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BULD741T4 often in real-time on the comparison pages.
What if I can't find stock of BULD741T4?
You can fill out our help required form which you can use to request a quote for BULD741T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.