Status: | Active |
---|---|
Series: | BUL45D2 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
1,712
in stock
|
Buy Now | |
element14
from US$0.92
|
1,712
in stock
|
Buy Now | |
Farnell
from US$0.93
|
1,712
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
492
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Base Drive Requirement |
High Peak DC Current Gain (55 Typical) @ IC = 100 mA |
Extremely Low Storage Time Min/Max Guarantees Due to the H2BIP Structure which Minimizes the Spread |
Integrated Collector-Emitter Free Wheeling Diode |
Fully Characterized and Guaranteed Dynamic VCE(sat) |
"6 Sigma" Process Providing Tight and Reproductible Parameter Spreads |
Pb-Free Package is Available |
Description | BUL45D2 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 5 |
VCEO Min (V) | 400 |
VCBO (V) | 700 |
VEBO (V) | 12 |
VBE(sat) (V) | 0.8 |
VBE(on) (V) | - |
hFE Min | 22 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 75 |
Package Type | TO-220-3 |
ON Semiconductor, BUL45D2G | RS |
Transistor, Npn, 400V, 5A, To-220 | Newark Electronics |
TRANSISTOR, NPN, 400V, 5A, TO-220 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
BUL Series 400 V 5 A High Speed High Gain NPN Power Transistor TO-220AB | Future Electronics |
Trans GP BJT NPN 400V 5A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a BUL45D2G?
Additional datasheets, footprints and schematics for BUL45D2G are listed on our Part Details page. You can also find images and similar parts to BUL45D2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUL45D2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUL45D2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUL45D2G fall under?
The BUL45D2G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUL45D2G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUL45D2G you can contact the distributor directly for product support, shipping queries etc.
Is the BUL45D2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BUL45D2G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BUL45D2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUL45D2G often in real-time on the comparison pages.
What if I can't find stock of BUL45D2G?
You can fill out our help required form which you can use to request a quote for BUL45D2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.