Status: | Active |
---|---|
Series: | BUL128D-B |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
75
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
INTEGRATED ANTIPARALLEL COLLECTOR- EMITTER DIODE |
VERY HIGH SWITCHING SPEED |
STMicroelectronics PREFERRED SALES TYPE |
HIGH VOLTAGE CAPABILITY |
NPN TRANSISTOR |
MINIMUM LOT-TO-LOT SPREAD FOR RELIABLE OPERATION |
LOW SPREAD OF DYNAMIC PARAMETERS |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor Bipolar NPN 400V 4A TO220 | RS |
BUL128 Series NPN 700V 4 A High Voltage Fast-Switching Power Transistor - TO-220 | Future Electronics |
Trans GP BJT NPN 400V 4A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
TRANSISTOR, NPN, TO-220 | element14 |
Where can I find additional details, specifications and documents for a BUL128D-B?
Additional datasheets, footprints and schematics for BUL128D-B are listed on our Part Details page. You can also find images and similar parts to BUL128D-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUL128D-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUL128D-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUL128D-B fall under?
The BUL128D-B is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUL128D-B when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUL128D-B you can contact the distributor directly for product support, shipping queries etc.
Is the BUL128D-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BUL128D-B have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for BUL128D-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUL128D-B often in real-time on the comparison pages.
What if I can't find stock of BUL128D-B?
You can fill out our help required form which you can use to request a quote for BUL128D-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.