Status: | Active |
---|---|
Series: | BUL1102E |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1,509
in stock
|
Buy Now | |
element14
from US$0.71
|
1,509
in stock
|
Buy Now | |
Farnell
from US$0.71
|
1,509
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now |
High voltage capability |
Very high switching speed |
Transistor, Npn, To-220Fp | Newark Electronics |
TRANSISTOR, NPN, TO-220FP | element14 |
STMicroelectronics, BUL1102EFP | RS |
Trans GP BJT NPN 450V 4A 3-Pin(3+Tab) TO-220FP Tube | EBV Elektronik |
BUL1102E Series NPN 450 V 4 A 30 W Through Hole Bipolar Transistor - TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a BUL1102EFP?
Additional datasheets, footprints and schematics for BUL1102EFP are listed on our Part Details page. You can also find images and similar parts to BUL1102EFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUL1102EFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUL1102EFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUL1102EFP fall under?
The BUL1102EFP is listed under Power Transistors > Power Bipolar > > 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUL1102EFP when available in the > 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUL1102EFP you can contact the distributor directly for product support, shipping queries etc.
Is the BUL1102EFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BUL1102EFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for BUL1102EFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUL1102EFP often in real-time on the comparison pages.
What if I can't find stock of BUL1102EFP?
You can fill out our help required form which you can use to request a quote for BUL1102EFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.