Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 |
---|---|
Operating Temperature Range | -40°C to +85°C |
No. of Pins | 5 |
SVHC | No SVHC (19-Dec-2011) |
Amplifier Type | Buffer |
Bandwidth | 180MHz |
Base Number | 634 |
IC Generic Number | 634 |
Input Offset Voltage Max | 100mV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Package / Case | TO |
Slew Rate | 2000V/µs |
Supply Voltage + Nom | 15V |
Termination Type | SMD |
BUF634T, Op Amp single GP | RS |
Where can I find additional details, specifications and documents for a BUF634T.?
Additional datasheets, footprints and schematics for BUF634T. are listed on our Part Details page. You can also find images and similar parts to BUF634T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUF634T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUF634T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUF634T. fall under?
The BUF634T. is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BUF634T. when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUF634T. you can contact the distributor directly for product support, shipping queries etc.
Is the BUF634T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUF634T. have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for BUF634T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUF634T. often in real-time on the comparison pages.
What if I can't find stock of BUF634T.?
You can fill out our help required form which you can use to request a quote for BUF634T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.