Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.83
|
No stock
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 180MHz |
Slew Rate | 2000V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | TO-263 |
No. of Pins | 5Pins |
Output Current | 250mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Base Number | 634 |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a BUF634FKTTT...?
Additional datasheets, footprints and schematics for BUF634FKTTT... are listed on our Part Details page. You can also find images and similar parts to BUF634FKTTT... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUF634FKTTT... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUF634FKTTT... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUF634FKTTT... fall under?
The BUF634FKTTT... is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to BUF634FKTTT... when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUF634FKTTT... you can contact the distributor directly for product support, shipping queries etc.
Is the BUF634FKTTT... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUF634FKTTT... have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BUF634FKTTT....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUF634FKTTT... often in real-time on the comparison pages.
What if I can't find stock of BUF634FKTTT...?
You can fill out our help required form which you can use to request a quote for BUF634FKTTT... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.