Status: | Active |
---|---|
Series: | BUB323Z |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
239
in stock
|
Buy Now | |
element14
from US$1.41
|
239
in stock
|
Buy Now | |
Farnell
from US$1.31
|
239
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated High–Voltage Active Clamp |
Tight Clamping Voltage Window (350 V to 450 V)Guaranteed Over the –40°C to +125°C Temperature Range |
Clamping Energy Capability 100% Tested in a Live Ignition Circuit |
High DC Current Gain/Low Saturation Voltages Specified Over Full Temperature Range |
Design Guarantees Operation in SOA at All Times |
Pb-Free Packages are Available |
Description | BUB323Z |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 10 |
V(BR)CEO Min (V) | 350 |
VCE(sat) Max (V) | 1.6 |
hFE Min (k) | 0.5 |
hFE Max (k) | 3.4 |
fT Min (MHz) | 2 |
Package Type | D2PAK-3 / TO-263-2 |
Bipolar Transistor, Darli. | Newark Electronics |
BIPOLAR TRANSISTOR, DARLI. | element14 |
ON Semiconductor, BUB323ZT4G | RS |
BUB323Z Series 350 V 10 A 150 W NPN SMT Silicon Power Darlington - D2PAK-3 | Future Electronics |
Trans Darlington NPN 350V 10A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a BUB323ZT4G?
Additional datasheets, footprints and schematics for BUB323ZT4G are listed on our Part Details page. You can also find images and similar parts to BUB323ZT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUB323ZT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUB323ZT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUB323ZT4G fall under?
The BUB323ZT4G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUB323ZT4G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUB323ZT4G you can contact the distributor directly for product support, shipping queries etc.
Is the BUB323ZT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BUB323ZT4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BUB323ZT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUB323ZT4G often in real-time on the comparison pages.
What if I can't find stock of BUB323ZT4G?
You can fill out our help required form which you can use to request a quote for BUB323ZT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.