1/4, 1/3duty or Static setting selectable 1/4duty driving: Max 108 segments 1/3duty driving: Max 81 segments Static driving: Max 27 segments |
1/3 bias setting |
Power supply for Interface: 1.8V to 3.6V |
Power supply for LCD: 2.7V to 5.5V |
Integrated LCD voltage driving circuit |
Integrated oscillation circuit for LCD frame frequency |
Line or Frame inversion driving selectable |
Integrated 4ch general purpose outputs (SEG selectable) |
Integrated 1ch LED driver able to support 256 step PWM illumination |
Support individual blink function with dedicated blink RAM integrated |
Support 3 wire serial interface |
Support INHb terminal to control Display ON/OFF |
Integrated voltage detected type power on reset circuit |
No external components required |
Low power consumption design |
Small QFN package |
Grade | Consumer |
---|---|
Segment Element | 108 |
Duty | 1/4, 1/3, Static |
Bias | 1/3 |
Elements of MUX 1:1 | 27 |
Elements of MUX 1:3 | 81 |
Elements of MUX 1:4 | 108 |
Interface [line serial] | 3wire |
Interface Voltage (Min.)[V] | 1.8 |
Interface Voltage (Max.)[V] | 3.6 |
Power Supply for LCD (Min.) [V] | 2.7 |
Power Supply for LCD (Max.) [V] | 5.5 |
Max GPO [port] | 4 |
LED Driver [port] | 1 |
LCD Driving Waveform | Line/Frame |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 6x6 (t=1) |
Data Sheet |
---|
BU97930MUV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Lcd Segment Driver, 108 Seg, Vqfn-40 | Newark Electronics |
LCD DRVR 2.5V/3.3V 40-Pin VQFN-V EP T/R | Avnet America |
LCD SEGMENT DRIVER, 108 SEG, VQFN-40 | element14 |
Where can I find additional details, specifications and documents for a BU97930MUV-E2?
Additional datasheets, footprints and schematics for BU97930MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BU97930MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU97930MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU97930MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU97930MUV-E2 fall under?
The BU97930MUV-E2 is listed under Semiconductors - ICs > Drivers & Interfaces > Display Drivers.
Can I view similar or alternative parts?
You can view similar parts to BU97930MUV-E2 when available in the Display Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU97930MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU97930MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU97930MUV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU97930MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU97930MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU97930MUV-E2?
You can fill out our help required form which you can use to request a quote for BU97930MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.