Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
1/4 or 1/3 duty setting selectable 1/4duty driving: Max 204 segments 1/3duty driving: Max 156 segments |
1/3 or 1/2 bias setting selectable |
Power supply for Interface: 2.7V to 6.0V |
Power supply for LCD: 4.5V to 6.0V |
Integrated LCD voltage driving circuit |
Integrated oscillation circuit for LCD frame frequency |
Line or Frame inversion driving selectable |
Integrated 4ch general purpose outputs (SEG selectable) |
Support 3 wire serial interface + KEYOUT |
Support Max 30 key input detection (SEG selectable) |
Integrated power on reset circuit |
No external components required |
Low power consumption design |
Grade | Consumer |
---|---|
Segment Element | 204 |
Duty | 1/4, 1/3 |
Bias | 1/3, 1/2 |
Elements of MUX 1:3 | 156 |
Elements of MUX 1:4 | 204 |
Interface [line serial] | 3wire+KEYOUT |
Interface Voltage (Min.)[V] | 2.7 |
Interface Voltage (Max.)[V] | 6 |
Power Supply for LCD (Min.) [V] | 4.5 |
Power Supply for LCD (Max.) [V] | 6 |
Max GPO [port] | 4 |
Max KEYSCAN [Key] | 30 |
LCD Driving Waveform | Line/Frame |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 12x12 (t=1.6) |
Data Sheet |
---|
BU97501KV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BU97501KV Series 6 V 204 Segment LCD Segment Driver - VQFP-64 | Future Electronics |
LCD DRVR 3.3V/5V 64-Pin VQFP Embossed T/R | Avnet America |
LCD SEGMENT DRIVER, 204 SEG, VQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a BU97501KV-E2?
Additional datasheets, footprints and schematics for BU97501KV-E2 are listed on our Part Details page. You can also find images and similar parts to BU97501KV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU97501KV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU97501KV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU97501KV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU97501KV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU97501KV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BU97501KV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU97501KV-E2 often in real-time on the comparison pages.
What if I can't find stock of BU97501KV-E2?
You can fill out our help required form which you can use to request a quote for BU97501KV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.