Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified |
Key input function for up to 30 keys (A key scan is performed only when a key is pressed.) |
Either 1/4 or 1/3 duty can be selected 1/4 duty drive : Up to 204 segments 1/3 duty drive : Up to 156 segments |
Integrated RAM for display data (DDRAM) |
Segment/GPO (Max 4port) output mode selectable |
Support standby mode |
Integrated Power-on Reset circuit |
Integrated Oscillator circuit |
No external component |
Low power consumption design |
Grade | Automotive |
---|---|
Segment Element | 204 |
Duty | 1/4, 1/3 |
Bias | 1/3, 1/2 |
Elements of MUX 1:3 | 156 |
Elements of MUX 1:4 | 204 |
Interface [line serial] | 3wire+KEYOUT |
Interface Voltage (Min.)[V] | 2.7 |
Interface Voltage (Max.)[V] | 6 |
Power Supply for LCD (Min.) [V] | 4.5 |
Power Supply for LCD (Max.) [V] | 6 |
Max GPO [port] | 4 |
Max KEYSCAN [Key] | 30 |
LCD Driving Waveform | Line/Frame |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 12x12 (t=1.6) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU91501KV-M Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Low Duty LCD Segment Driver 204 Segment 6V 64-Pin VQFP Emboss T/R | Avnet America |
LCD SEGMENT DRIVER, AEC-Q100, VQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a BU91501KV-ME2?
Additional datasheets, footprints and schematics for BU91501KV-ME2 are listed on our Part Details page. You can also find images and similar parts to BU91501KV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU91501KV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU91501KV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU91501KV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU91501KV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU91501KV-ME2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for BU91501KV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU91501KV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BU91501KV-ME2?
You can fill out our help required form which you can use to request a quote for BU91501KV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.