Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 200V |
Transition Frequency ft | - |
Power Dissipation Pd | 60W |
DC Collector Current | 8A |
DC Current Gain hFE | 375hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 8A |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Continuous Collector Current Ic Max | 8A |
Current Ic @ Vce Sat | 5A |
Current Ic Continuous a Max | 8A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Hfe Min | 375 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 60W |
Transistor Type | Darlington |
Voltage Vcbo | 330V |
Voltage Vceo Sat | 1.5V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 200V |
DC Collector Current | 8A |
Power Dissipation Pd | 60W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Darlington Transistor, Npn, 200V, 8A, To-220-3 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BU806?
Additional datasheets, footprints and schematics for BU806 are listed on our Part Details page. You can also find images and similar parts to BU806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU806 fall under?
The BU806 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to BU806 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU806 you can contact the distributor directly for product support, shipping queries etc.
Is the BU806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU806 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Jameco Electronics and RS Americas have stock available or on a lead time for BU806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU806 often in real-time on the comparison pages.
What if I can't find stock of BU806?
You can fill out our help required form which you can use to request a quote for BU806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.