Frequency | - |
---|---|
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Digital IC Case | HQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Base Number | 7331 |
Clock External Input | Yes |
Operating Frequency Max | 48MHz |
Operating Temperature Range | -20°C to +75°C |
Supply Voltage Range | 1.4V to 3.6V 1.65V to 1.95V |
Termination Type | Surface Mount Device |
IC, CLOCK GENERATOR, HQFN20V | Farnell |
Where can I find additional details, specifications and documents for a BU7331EKN-E2?
Additional datasheets, footprints and schematics for BU7331EKN-E2 are listed on our Part Details page. You can also find images and similar parts to BU7331EKN-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU7331EKN-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7331EKN-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU7331EKN-E2 fall under?
The BU7331EKN-E2 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to BU7331EKN-E2 when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU7331EKN-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU7331EKN-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU7331EKN-E2 have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for BU7331EKN-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU7331EKN-E2 often in real-time on the comparison pages.
What if I can't find stock of BU7331EKN-E2?
You can fill out our help required form which you can use to request a quote for BU7331EKN-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.