BU7232SFVM-TR by Rohm

Low Power Push-Pull Comparator


ROHM's low voltage CMOS comparators (BU7251, BU7231, BU7252, and BU7232) integrate input full swing / push-pull output functionality and 1 or 2 circuits on single chip. A low operating voltage range of between 1.8V and 5.5V (single supply configuration) and low current consumption with ultra-low input bias current make them suitable for a wide variety of applications.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$1.92
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.31
2,900
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
2,305
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now

Features

Low operating supply voltage (+1.8[V]~+5.5[V])
+1.8 [V]~+5.5[V](single supply)
±0.9[V]~±2.75[V](split supply)
Input and Output full swing
Push-pull output type
Low supply current
Internal ESD protection
Human body model (HBM) ±4000[V](Typ.)
Wide temperature range
-40[℃]~+105[℃]

Specifications

Power supply (Min.) [V] 1.8
Power supply (Max.) [V] 5.5
Channel 2
Circuit Current(Typ.)[mA] 0.01
Input Offset Voltage(Max.)[mV] 11
Input Bias Current(Typ.)[nA] 0.001
Input Voltage Range [V] VSS to VDD
Response Time(Typ.)[µS] 1.7
Voltage gain (Typ.)[dB] 90
Output current(Typ.)[mA] 6
PSRR(Typ.)[dB] 80
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 105
Package Size [mm] 2.9x4 (t=0.9)

Resources






Manufacturing Data
Factory Information



Alternative Descriptions

Comparator Dual ±2.75V/5.5V 8-Pin MSOP T/R | Avnet America
CMOS COMPARATOR, DUAL, 105°C, MSOP8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BU7232SFVM-TR?

Additional datasheets, footprints and schematics for BU7232SFVM-TR are listed on our Part Details page. You can also find images and similar parts to BU7232SFVM-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BU7232SFVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU7232SFVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BU7232SFVM-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BU7232SFVM-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BU7232SFVM-TR have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for BU7232SFVM-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BU7232SFVM-TR often in real-time on the comparison pages.

What if I can't find stock of BU7232SFVM-TR?

You can fill out our help required form which you can use to request a quote for BU7232SFVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay