Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Omnipolar |
---|---|
Operate Point Typ | 0.0033T |
Release Point Typ | 0.0024T |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Sensor Case Style | SSON |
No. of Pins | 4 Pin |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
BU52061 Series 3.6 V 0.5 mA SMT Omnipolar Detection Hall Ics - SSON004X1216 | Future Electronics |
HALL EFFECT SWITCH, OMNIPOLAR, SSON-4 | Farnell |
Hall Effect Sensor 0.5mA Omnipolar 1.8V 4-Pin SSON EP Embossed T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BU52061NVX-TR?
Additional datasheets, footprints and schematics for BU52061NVX-TR are listed on our Part Details page. You can also find images and similar parts to BU52061NVX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU52061NVX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU52061NVX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU52061NVX-TR fall under?
The BU52061NVX-TR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BU52061NVX-TR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU52061NVX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU52061NVX-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU52061NVX-TR have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Farnell and Avnet Silica have stock available or on a lead time for BU52061NVX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU52061NVX-TR often in real-time on the comparison pages.
What if I can't find stock of BU52061NVX-TR?
You can fill out our help required form which you can use to request a quote for BU52061NVX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.