Status: | Active |
---|---|
Series: | BU508AW |
RoHS: | Compliant |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
Future Electronics
from US$1.52
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
element14
from US$1.94
|
-
|
Buy Now | |
Distrelec
from US$2.61
|
-
|
Buy Now | |
Farnell
from US$1.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TO-247 semi-insulated power package |
State-of-the-art technology:Diffused collector “Enhanced generation” |
Low base-drive requirement |
Stable performances versus operating temperature variation |
High ruggedness |
Tigh hFE range at operating collector current |
Product Specifications |
---|
DS5169 High voltage NPN power transistor for standard definition CRT display |
BU508AW Series NPN 700 V 8 A High Voltage Power Transistor - TO-247 | Future Electronics |
Transistor NPN 700V 8A TO-247 | RS |
Transistor, Npn, 700V, 8A, To-247 | Newark Electronics |
Trans GP BJT NPN 700V 8A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
TRANSISTOR, NPN, 700V, 8A, TO-247 | element14 |
ST Power Transistor for CRT Displays, NPN, 1.5kV, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a BU508AW?
Additional datasheets, footprints and schematics for BU508AW are listed on our Part Details page. You can also find images and similar parts to BU508AW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU508AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU508AW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU508AW fall under?
The BU508AW is listed under Power Transistors > Power Bipolar > > 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BU508AW when available in the > 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU508AW you can contact the distributor directly for product support, shipping queries etc.
Is the BU508AW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BU508AW have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU508AW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU508AW often in real-time on the comparison pages.
What if I can't find stock of BU508AW?
You can fill out our help required form which you can use to request a quote for BU508AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.