Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Low power consumption. |
Wide operating supply voltage (3 to 16 (18)V). |
High input impedance. |
High fan out. |
L-TTL2 input and LS-TTL1 input can be driven directly. |
Pin compatible with 4S, 4000B series. |
Function compatible with 4S, 4000B series. |
Wide lineup of package. |
Function | 8-stage Static Shift Register |
---|---|
Vcc(Min.)[V] | 3 |
Vcc(Max.)[V] | 16 |
H Input Voltage (Min.)[V] | 3.5 |
L Input Voltage (Max.)[V] | 1.5 |
H Output Voltage (Min.)[V] | 4.95 |
L Output Voltage (Max.)[V] | 0.05 |
Propagation delay time (H/L)[ns] | 420 |
Propagation delay time (L/H)[ns] | 420 |
Clock Frequency (Max.)[MHz] | 2.5 |
Input Capacitance [pF] | 5 |
Set up time [ns] | 20 |
Hold time [ns] | 10 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 10x6.2 (t=1.71) |
Data Sheet |
---|
BU4094BCF Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Shift & Store Register, 8 Stage, Soic-16 | Newark Electronics |
Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SOP T/R | Avnet America |
SHIFT & STORE REGISTER, 8 STAGE, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a BU4094BCF-E2?
Additional datasheets, footprints and schematics for BU4094BCF-E2 are listed on our Part Details page. You can also find images and similar parts to BU4094BCF-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU4094BCF-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU4094BCF-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU4094BCF-E2 fall under?
The BU4094BCF-E2 is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to BU4094BCF-E2 when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU4094BCF-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU4094BCF-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU4094BCF-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU4094BCF-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU4094BCF-E2 often in real-time on the comparison pages.
What if I can't find stock of BU4094BCF-E2?
You can fill out our help required form which you can use to request a quote for BU4094BCF-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.