Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Synchronous Boost DC/DC Converter(PWM) |
10mA @Vout=3.3V, Vin=1.8V |
UVLO-detect Voltage:1.65V(Typ.) |
UVLO-release Voltage:1.75V(Typ.) |
Thermal Shutdown |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Boost |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 1.75 |
Vin1(Max.)[V] | 4.5 |
Vout1(Min.)[V] | 3.3 |
Vout1(Max.)[V] | 3.3 |
Iout1(Max.)[A] | 0.01 |
SW frequency(Max.)[MHz] | 0.1 |
Light Load mode | No |
EN | No |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BU33DV5G Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 1.75V-4.5Vin, 3.23V-3.37Vout, 10Maout, Ssop-5 Rohs Compliant: Yes |Rohm BU33DV5G-GTR | Newark Electronics |
Conv DC-DC Single-OUT Step Up 1.75V to 4.5V 5-Pin SSOP Embossed T/R | Avnet America |
DC/DC CONV, BOOST, ADJ O/P100KHZ, SSOP-5 | Farnell |
Where can I find additional details, specifications and documents for a BU33DV5G-GTR?
Additional datasheets, footprints and schematics for BU33DV5G-GTR are listed on our Part Details page. You can also find images and similar parts to BU33DV5G-GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU33DV5G-GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU33DV5G-GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU33DV5G-GTR fall under?
The BU33DV5G-GTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU33DV5G-GTR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU33DV5G-GTR you can contact the distributor directly for product support, shipping queries etc.
Is the BU33DV5G-GTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU33DV5G-GTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU33DV5G-GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU33DV5G-GTR often in real-time on the comparison pages.
What if I can't find stock of BU33DV5G-GTR?
You can fill out our help required form which you can use to request a quote for BU33DV5G-GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.