Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
High Output Voltage Accuracy:±2.0% (In all recommended conditions) |
High Ripple Rejection:68dB(Typ.,1kHz) |
Compatible with small ceramic capacitor(Cin=Cout=0.47µF) |
Low Current Consumption:33µA |
Output Voltage ON/OFF control |
Built-in Over Current Protection Circuit(OCP) |
Built-in Thermal Shutdown Circuit(TSD) |
Package SSOP5 is similar to SOT23-5(JEDEC) |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 3 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.033 |
Output Short Current[mA] | 100 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.085(Io=0.1A) |
Ripple Rejection [dB] | 68 |
Input Capacitor[µF] | 0.47 |
Output Capacitor[µF] | 0.47 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 2.9x2.8 (t=1.25) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BU30SD2MG-M Data Sheet |
Application Note |
---|
BUxxSD2 Series Dropout Voltage |
BDxxSD2, BDxxSD5, BDxxTD3 Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO VREG 3.0V 200mA SSOP5 | Rutronik |
Fixed Ldo Voltage Regulator, 1.7V To 6V, 85Mv Dropout, 3Vout, 200Maout, Ssop-5 Rohs Compliant: Yes |Rohm BU30SD2MG-MTR | Newark Electronics |
LDO Regulator POS 3V 0.2A 5-Pin SSOP Embossed T/R | Avnet America |
LDO FIXED, 3V, 0.2A, SSOP-5 | element14 |
Where can I find additional details, specifications and documents for a BU30SD2MG-MTR?
Additional datasheets, footprints and schematics for BU30SD2MG-MTR are listed on our Part Details page. You can also find images and similar parts to BU30SD2MG-MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU30SD2MG-MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU30SD2MG-MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU30SD2MG-MTR fall under?
The BU30SD2MG-MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU30SD2MG-MTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU30SD2MG-MTR you can contact the distributor directly for product support, shipping queries etc.
Is the BU30SD2MG-MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU30SD2MG-MTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for BU30SD2MG-MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU30SD2MG-MTR often in real-time on the comparison pages.
What if I can't find stock of BU30SD2MG-MTR?
You can fill out our help required form which you can use to request a quote for BU30SD2MG-MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.