Status: | Unknown |
---|---|
Series: | BU2506, BU2508, BU2510 |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
No stock
|
Buy Now | |
TTI Europe
from US$1.70
|
4,340
in stock
|
Buy Now | |
element14
from US$1.78
|
276
in stock
|
Buy Now | |
Farnell
from US$1.73
|
271
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now |
UL recognition file number E312394 |
Thin single in-line package |
Glass passivated chip junction |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for switching power supply, home appliances and white-goods applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
BU2506, BU2508, BU2510 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
RECTIFIER, BRIDGE, 800V, 25A, BU | element14 |
Rectifier, Bridge, 800V, 25A, Bu | Newark Electronics |
Bridge Rectifier 800V 3.5A isoCink+ BU | RS |
BU2508 Series 800 V 300 A Through Hole Enhanced Power Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 800V 3.5A 4-Pin Case BU Tube | Avnet America |
BU2508-E3/45, Bridge Rectifier, 25A 800V, 4-Pin BU | Siliconix / Vishay BU2508-E3/45 | RS Americas |
Where can I find additional details, specifications and documents for a BU2508-E3/45?
Additional datasheets, footprints and schematics for BU2508-E3/45 are listed on our Part Details page. You can also find images and similar parts to BU2508-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU2508-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU2508-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU2508-E3/45 fall under?
The BU2508-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BU2508-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU2508-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the BU2508-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU2508-E3/45 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for BU2508-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU2508-E3/45 often in real-time on the comparison pages.
What if I can't find stock of BU2508-E3/45?
You can fill out our help required form which you can use to request a quote for BU2508-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.