Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
IC Interface Type | Serial |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Sensor Case Style | SOP |
No. of Pins | 16Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Capacitive Touch Sensor, 8 Port, Sop-16 | Newark Electronics |
Sensor Controller Capacitive 8-CH Serial 16-Pin SOP Embossed T/R | Avnet America |
CAPACITIVE TOUCH SENSOR, 8 PORT, SOP-16 | element14 |
Where can I find additional details, specifications and documents for a BU21079F-E2?
Additional datasheets, footprints and schematics for BU21079F-E2 are listed on our Part Details page. You can also find images and similar parts to BU21079F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU21079F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU21079F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU21079F-E2 fall under?
The BU21079F-E2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BU21079F-E2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU21079F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU21079F-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU21079F-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU21079F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU21079F-E2 often in real-time on the comparison pages.
What if I can't find stock of BU21079F-E2?
You can fill out our help required form which you can use to request a quote for BU21079F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.