Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
IC Interface Type | I2C Serial |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | BGA |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Touch Screen Controller, 12Bit, Bga-16 | Newark Electronics |
Touch Screen Controller 4-CH Serial 50-Pin VCSP Embossed Carrier T/R | Avnet America |
TOUCH SCREEN CONTROLLER, 12BIT, BGA-16 | element14 |
Where can I find additional details, specifications and documents for a BU21029GUL-E2?
Additional datasheets, footprints and schematics for BU21029GUL-E2 are listed on our Part Details page. You can also find images and similar parts to BU21029GUL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU21029GUL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU21029GUL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU21029GUL-E2 fall under?
The BU21029GUL-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to BU21029GUL-E2 when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU21029GUL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU21029GUL-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU21029GUL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU21029GUL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU21029GUL-E2 often in real-time on the comparison pages.
What if I can't find stock of BU21029GUL-E2?
You can fill out our help required form which you can use to request a quote for BU21029GUL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.