Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
No stock
|
Buy Now | |
CoreStaff
from US$2.23
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$9.95
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
element14
from US$2.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Interface Type | I2C SPI |
---|---|
Resolution (Bits) | 10bit |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | SSOP |
No. of Pins | 28Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Touch Screen Contr, 10Bit, Ssop-28 | Newark Electronics |
Sensor Controller Resistive 1-CH Serial 28-Pin SSOP-B Embossed Carrier T/R | Avnet America |
TOUCH SCREEN CONTR, 10BIT, SSOP-28 | element14 |
Where can I find additional details, specifications and documents for a BU21024FV-ME2?
Additional datasheets, footprints and schematics for BU21024FV-ME2 are listed on our Part Details page. You can also find images and similar parts to BU21024FV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU21024FV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU21024FV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU21024FV-ME2 fall under?
The BU21024FV-ME2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to BU21024FV-ME2 when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU21024FV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU21024FV-ME2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU21024FV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU21024FV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU21024FV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BU21024FV-ME2?
You can fill out our help required form which you can use to request a quote for BU21024FV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.