Status: | Unknown |
---|---|
Series: | BU201 Series |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
1,394
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
1,395
in stock
|
Buy Now | |
element14
from US$1.56
|
1,394
in stock
|
Buy Now | |
TTI Europe
from US$1.49
|
680
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 20A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.05V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BU201 Series |
SVHC | Lead (15-Jan-2019) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Rectifier, Bridge, 1000V, 20A, Bu | Newark Electronics |
RECTIFIER, BRIDGE, 1000V, 20A, BU | element14 |
20A 1KV BR GBU | TTI Europe |
BU2010 Series 1000 V 240 A Through Hole Enhanced Power Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 1KV 3.5A 4-Pin Case BU Tube | Avnet America |
Diode, Rectifier | RS Americas |
Where can I find additional details, specifications and documents for a BU2010-E3/45?
Additional datasheets, footprints and schematics for BU2010-E3/45 are listed on our Part Details page. You can also find images and similar parts to BU2010-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU2010-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU2010-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU2010-E3/45 fall under?
The BU2010-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BU2010-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU2010-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the BU2010-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU2010-E3/45 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for BU2010-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU2010-E3/45 often in real-time on the comparison pages.
What if I can't find stock of BU2010-E3/45?
You can fill out our help required form which you can use to request a quote for BU2010-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.