Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,470
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
High-accuracy output voltage of ±1% (±25 mV on Vout < 2.5V products) |
High ripple rejection: 70 dB (Typ., 1 kHz,) |
Compatible with small ceramic capacitor (CIN=Co=0.47 µF) |
Breakdown Voltage(Max.)[V] | 6.5 |
---|---|
ch | 1 |
Vin(Min.)[V] | 1.7 |
Vin(Max.)[V] | 6 |
Vout (Typ.) [V] | 1.2 |
Vout Precision | ±25mV |
Iout(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.035 |
Output Short Current[mA] | 70 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | Yes |
Soft Start | No |
Ripple Rejection [dB] | 70 |
Load Regulation[mV] | 10(Io=1 to 100mA) |
Input Capacitor[µF] | 0.47 |
Output Capacitor[µF] | 0.47 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 2.9x2.8 (t=1.25) |
Data Sheet |
---|
BU12TD3WG Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
LDO regulator,1.2V,0.2A,standby,SSOP5 | RS |
Fixed Ldo Voltage Regulator, 1.7V To 6V, 600Mv Dropout, 1.2Vout, 200Maout, Ssop-5 Rohs Compliant: Yes |Rohm BU12TD3WG-TR | Newark Electronics |
BU12TD3WG Series 1.2 V 200 mA SMT Fixed Full CMOS LDO Regulator - SSOP-5 | Future Electronics |
LDO Regulator Pos 1.2V 0.2A 5-Pin SSOP T/R | Avnet America |
LDO, FIXED, 1.2V, 0.2A, SSOP-5 | element14 |
Where can I find additional details, specifications and documents for a BU12TD3WG-TR?
Additional datasheets, footprints and schematics for BU12TD3WG-TR are listed on our Part Details page. You can also find images and similar parts to BU12TD3WG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU12TD3WG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU12TD3WG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU12TD3WG-TR fall under?
The BU12TD3WG-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU12TD3WG-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU12TD3WG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU12TD3WG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU12TD3WG-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BU12TD3WG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU12TD3WG-TR often in real-time on the comparison pages.
What if I can't find stock of BU12TD3WG-TR?
You can fill out our help required form which you can use to request a quote for BU12TD3WG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.