Status: | Active |
---|---|
Series: | BTW69-600RG |
RoHS: | Compliant |
Prices starting from US$3.01
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.16 |
No stock
|
Buy Now | |
Future Electronics | US$5.75 |
8,640
|
Buy Now | |
Farnell | US$5.47 |
903
|
Buy Now | |
Newark Electronics | US$5.88 |
903
|
Buy Now | |
element14 | US$5.74 |
903
|
Buy Now | |
Chip One Stop | US$3.01 |
600
|
Buy Now | |
Schukat Electronic | US$5.44 |
245
|
Buy Now | |
Avnet America | US$5.30 |
-
|
Buy Now |
Max. repetitive blocking voltage: VDRM, VRRM = 600 V |
IGT maximum = 80 mA |
ECOPACK®2 component (RoHS and HF compliance) |
Complies with UL 1557 standard (File ref : E81734) |
Product Specifications |
---|
DS13092 50 A 600 V SCR in TOP3 insulated |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
BTW69 Series 600 Vdrm 50 A Flange Mount Silicon Control Rectifier - TOP-3 | Future Electronics |
THYRISTOR, 32A, 600V, TO-218 | Farnell |
Thyristor, 32A, 600V, To-218 | Newark Electronics |
Thyristor 50A 600V TOP3 | Schukat Electronic |
STMicroelectronics, BTW69-600RG | RS |
Thyristor SCR 600V 610A 3-Pin(3+Tab) TOP Insulated Tube | Avnet America |
Where can I find additional details, specifications and documents for a BTW69-600RG?
Additional datasheets, footprints and schematics for BTW69-600RG are listed on our Part Details page. You can also find images and similar parts to BTW69-600RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTW69-600RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTW69-600RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTW69-600RG fall under?
The BTW69-600RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to BTW69-600RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTW69-600RG you can contact the distributor directly for product support, shipping queries etc.
Is the BTW69-600RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTW69-600RG have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for BTW69-600RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTW69-600RG often in real-time on the comparison pages.
What if I can't find stock of BTW69-600RG?
You can fill out our help required form which you can use to request a quote for BTW69-600RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.