Status: | Active |
---|---|
Series: | BTW68 |
RoHS: | Compliant |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.30
|
587
in stock
|
Buy Now | |
Future Electronics
from US$7.30
|
2,174
in stock
|
Buy Now | |
element14
from US$7.06
|
1,753
in stock
|
Buy Now | |
Farnell
from US$6.75
|
1,753
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.63
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$6.53
|
-
|
Buy Now | |
Avnet America
from US$2.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
On-state rms current: 30 A |
Blocking voltage: up to 1200 V |
Gate current: 50 mA |
UL 2500 V insulation (file ref E81734) |
Product Specifications |
---|
DS6910 30 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
BTW68 Series 1200 V 30 A Flange Mount SCR - TOP-3ins | Future Electronics |
THYRISTOR, 19A, 1200V, TO-218 | element14 |
Thyristor SCR 1200V 30A TOP3 | RS |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 1.2KV 420A 3-Pin(3+Tab) TOP Tube | Avnet Silica |
Thyristor, Scr, 19A, 400V, To-218-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BTW68-1200RG?
Additional datasheets, footprints and schematics for BTW68-1200RG are listed on our Part Details page. You can also find images and similar parts to BTW68-1200RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTW68-1200RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTW68-1200RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTW68-1200RG fall under?
The BTW68-1200RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to BTW68-1200RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTW68-1200RG you can contact the distributor directly for product support, shipping queries etc.
Is the BTW68-1200RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTW68-1200RG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BTW68-1200RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTW68-1200RG often in real-time on the comparison pages.
What if I can't find stock of BTW68-1200RG?
You can fill out our help required form which you can use to request a quote for BTW68-1200RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.