Status: | Active |
---|---|
Series: | BTW67 |
RoHS: | Compliant |
Prices starting from US$7.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.24
|
71
in stock
|
Buy Now | |
Future Electronics
from US$8.29
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.53
|
25
in stock
|
Buy Now | |
Micros
from US$9.86
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$7.12
|
-
|
Buy Now | |
Avnet America
from US$7.48
|
-
|
Buy Now | |
element14
from US$8.00
|
-
|
Buy Now | |
Farnell
from US$7.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Specifications |
---|
DS0642 50 A,1000 V SCR thyristor in RD91 |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
BTW67 Series 1 kVdrm 50 A Flange Mount Silicon Control Rectifier -RD-91 | Future Electronics |
Thyristor SCR 1000V 25A RD-91 | RS |
Thyristor | Transfer Multisort Elektronik |
It=50A | Micros |
Thyristor, 1 Kv, 80 Ma, 32 A, 50 A, Rd-91, 3 Rohs Compliant: Yes |Stmicroelectronics BTW67-1000 | Newark Electronics |
Thyristor SCR 1KV 525A 3-Pin Case DR-91 | Avnet America |
THY 40A 10 | element14 |
Where can I find additional details, specifications and documents for a BTW67-1000?
Additional datasheets, footprints and schematics for BTW67-1000 are listed on our Part Details page. You can also find images and similar parts to BTW67-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTW67-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTW67-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTW67-1000 fall under?
The BTW67-1000 is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to BTW67-1000 when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTW67-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the BTW67-1000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTW67-1000 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Micros and Newark Electronics have stock available or on a lead time for BTW67-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTW67-1000 often in real-time on the comparison pages.
What if I can't find stock of BTW67-1000?
You can fill out our help required form which you can use to request a quote for BTW67-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.