Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Self Locking Coupling Adapter |
---|---|
For Use With | MIL-DTL-38999 Series III & IV Connectors |
Connector Shell Size | 9 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
SVHC | Cadmium (27-Jun-2018) |
Band Strap Backshell for MIL-DTL-38999 III/IV Circular Connectors 9 Shell Size Straight | Avnet America |
Where can I find additional details, specifications and documents for a BTH1-09-06-1-B-SB?
Additional datasheets, footprints and schematics for BTH1-09-06-1-B-SB are listed on our Part Details page. You can also find images and similar parts to BTH1-09-06-1-B-SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTH1-09-06-1-B-SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTH1-09-06-1-B-SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTH1-09-06-1-B-SB fall under?
The BTH1-09-06-1-B-SB is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to BTH1-09-06-1-B-SB when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTH1-09-06-1-B-SB you can contact the distributor directly for product support, shipping queries etc.
Is the BTH1-09-06-1-B-SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTH1-09-06-1-B-SB have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for BTH1-09-06-1-B-SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTH1-09-06-1-B-SB often in real-time on the comparison pages.
What if I can't find stock of BTH1-09-06-1-B-SB?
You can fill out our help required form which you can use to request a quote for BTH1-09-06-1-B-SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.