Status: | Active |
---|---|
Series: | BTB24 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
1,835
in stock
|
Buy Now | |
element14
from US$1.32
|
1,364
in stock
|
Buy Now | |
Farnell
from US$1.23
|
1,364
in stock
|
Buy Now | |
Micros
from US$1.44
|
637
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
290
in stock
|
Buy Now | |
Avnet Silica
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS2112 800 V and 600 V, 25 A standard and Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac,25A,800V,to-220Ab-3,peak Repetitive Off-State Voltage,vdrm-800V,on State Rms Current It-Rms-25A,triac Case Style-To-220Ab,gate Trigger Current Max -Qi-,igt-50Ma,gate Trigger Voltage Max Vgt-1.3V,peak Gate Power-1W, Rohs Compliant: Yes |Stmicroelectronics BTB24-800BRG | Newark Electronics |
TRIAC, 25A, 800V, TO-220AB-3 | element14 |
Triac | Micros |
Thyristor TRIAC 800V 260A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
TRIAC 800V 25A Standard TO220AB | RS |
BTB24 Series 800 Vdrm 24 A Flange Mount Standard Triac AC Switch - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTB24-800BRG?
Additional datasheets, footprints and schematics for BTB24-800BRG are listed on our Part Details page. You can also find images and similar parts to BTB24-800BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB24-800BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB24-800BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB24-800BRG fall under?
The BTB24-800BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB24-800BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB24-800BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB24-800BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB24-800BRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for BTB24-800BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB24-800BRG often in real-time on the comparison pages.
What if I can't find stock of BTB24-800BRG?
You can fill out our help required form which you can use to request a quote for BTB24-800BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.